Capital Lighting, Inc. 19204 Island/Pool Table-4 Light + 784324

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 50.00 Length 50.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Green Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 50.00 Length 50.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Green Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19204 Island/Pool Table-4 Light + - 784324 - Capital Lighting, Inc.
Columbus, OH, USA
19204 Island/Pool Table-4 Light +
784324
19204 Island/Pool Table-4 Light + 784324
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 50.00 Length 50.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Green Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 50.00
Length 50.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Green
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784324
Product Name 19204 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details