Capital Lighting, Inc. 19136 Island/Pool Table-4 Light + 784318

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 46.00 Length 46.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Beige Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 46.00 Length 46.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Beige Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19136 Island/Pool Table-4 Light + - 784318 - Capital Lighting, Inc.
Columbus, OH, USA
19136 Island/Pool Table-4 Light +
784318
19136 Island/Pool Table-4 Light + 784318
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 46.00 Length 46.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Beige Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 46.00
Length 46.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Beige
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784318
Product Name 19136 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details