Capital Lighting, Inc. 19180 Pendants-Glass Down 784300

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 156.50 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Burlwood Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 156.50 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Burlwood Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19180 Pendants-Glass Down - 784300 - Capital Lighting, Inc.
Columbus, OH, USA
19180 Pendants-Glass Down
784300
19180 Pendants-Glass Down 784300
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 156.50 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Burlwood Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 156.50
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Burlwood
Product Name: Seven Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784300
Product Name 19180 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details