Capital Lighting, Inc. SL5268 Flush Mounts-Bowl Style 784285

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: White

Suppliers

Company
Product
Description
Supplier Links
SL5268 Flush Mounts-Bowl Style - 784285 - Capital Lighting, Inc.
Columbus, OH, USA
SL5268 Flush Mounts-Bowl Style
784285
SL5268 Flush Mounts-Bowl Style 784285
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: White
Product Name: Two Light Ceiling Fixture
Category: Ceiling
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784285
Product Name SL5268 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details