Capital Lighting, Inc. SL3288 Flush Mounts-Bowl Style 784251

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte White Weight: 4.52 Product Name: Three Light Ceiling Fixture UPC: 020389132710 Category: Ceiling Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte White Weight: 4.52 Product Name: Three Light Ceiling Fixture UPC: 020389132710 Category: Ceiling Glass: White

Suppliers

Company
Product
Description
Supplier Links
SL3288 Flush Mounts-Bowl Style - 784251 - Capital Lighting, Inc.
Columbus, OH, USA
SL3288 Flush Mounts-Bowl Style
784251
SL3288 Flush Mounts-Bowl Style 784251
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte White Weight: 4.52 Product Name: Three Light Ceiling Fixture UPC: 020389132710 Category: Ceiling Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 5.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Matte White
Weight: 4.52
Product Name: Three Light Ceiling Fixture
UPC: 020389132710
Category: Ceiling
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784251
Product Name SL3288 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details