Capital Lighting, Inc. M313563 Large Chandeliers-Drum Shade 784249

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 29.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Painted Bronze Weight: 63.67 Product Name: 12 Light Chandelier UPC: 020389183088 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 29.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Painted Bronze Weight: 63.67 Product Name: 12 Light Chandelier UPC: 020389183088 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M313563 Large Chandeliers-Drum Shade - 784249 - Capital Lighting, Inc.
Columbus, OH, USA
M313563 Large Chandeliers-Drum Shade
784249
M313563 Large Chandeliers-Drum Shade 784249
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 29.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Painted Bronze Weight: 63.67 Product Name: 12 Light Chandelier UPC: 020389183088 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Painted Bronze
Weight: 63.67
Product Name: 12 Light Chandelier
UPC: 020389183088
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784249
Product Name M313563 Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details