Capital Lighting, Inc. M423163 Sconces-Single Glass 784218

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 4.32 Product Name: One Light Bath Fixture UPC: 020389183125 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 4.32 Product Name: One Light Bath Fixture UPC: 020389183125 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M423163 Sconces-Single Glass - 784218 - Capital Lighting, Inc.
Columbus, OH, USA
M423163 Sconces-Single Glass
784218
M423163 Sconces-Single Glass 784218
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 4.32 Product Name: One Light Bath Fixture UPC: 020389183125 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 18.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 4.32
Product Name: One Light Bath Fixture
UPC: 020389183125
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784218
Product Name M423163 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details