Capital Lighting, Inc. 19863 Sconces-Pocket 784195

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.25 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Antique Copper Product Name: 12 Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.25 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Antique Copper Product Name: 12 Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
19863 Sconces-Pocket - 784195 - Capital Lighting, Inc.
Columbus, OH, USA
19863 Sconces-Pocket
784195
19863 Sconces-Pocket 784195
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.25 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Antique Copper Product Name: 12 Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.25
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Antique Copper
Product Name: 12 Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784195
Product Name 19863 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details