Capital Lighting, Inc. 19852 Mini Pendants-Chain 784192

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19852 Mini Pendants-Chain - 784192 - Capital Lighting, Inc.
Columbus, OH, USA
19852 Mini Pendants-Chain
784192
19852 Mini Pendants-Chain 784192
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 48.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rust
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784192
Product Name 19852 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details