Capital Lighting, Inc. 19847 Mid. Chandeliers-Candle 784190

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 48.00 Bulb Type: Candelabra Qty: 19 Wattage: 60 Finish: Wrought Iron Product Name: 19 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 48.00 Bulb Type: Candelabra Qty: 19 Wattage: 60 Finish: Wrought Iron Product Name: 19 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19847 Mid. Chandeliers-Candle - 784190 - Capital Lighting, Inc.
Columbus, OH, USA
19847 Mid. Chandeliers-Candle
784190
19847 Mid. Chandeliers-Candle 784190
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 48.00 Bulb Type: Candelabra Qty: 19 Wattage: 60 Finish: Wrought Iron Product Name: 19 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 48.00
Bulb
Type: Candelabra
Qty: 19
Wattage: 60
Finish: Wrought Iron
Product Name: 19 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784190
Product Name 19847 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details