Capital Lighting, Inc. 15323BKT Landscape Ltg.-Path & Spread 784187

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.50 Bulb Qty: 1 Wattage: 24.4 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927105897 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.50 Bulb Qty: 1 Wattage: 24.4 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927105897 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15323BKT Landscape Ltg.-Path & Spread - 784187 - Capital Lighting, Inc.
Columbus, OH, USA
15323BKT Landscape Ltg.-Path & Spread
784187
15323BKT Landscape Ltg.-Path & Spread 784187
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.50 Bulb Qty: 1 Wattage: 24.4 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927105897 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 18.50
Bulb
Qty: 1
Wattage: 24.4
Finish: Textured Black
Product Name: One Light Landscape Fixture
UPC: 783927105897
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784187
Product Name 15323BKT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details