Capital Lighting, Inc. 15326AZT Landscape Ltg.-Path & Spread 784186

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.75 Bulb Qty: 1 Wattage: 24.4 Finish: Textured Architectural Bronze Weight: 2 Product Name: One Light Landscape Fixture UPC: 783927042710 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.75 Bulb Qty: 1 Wattage: 24.4 Finish: Textured Architectural Bronze Weight: 2 Product Name: One Light Landscape Fixture UPC: 783927042710 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15326AZT Landscape Ltg.-Path & Spread - 784186 - Capital Lighting, Inc.
Columbus, OH, USA
15326AZT Landscape Ltg.-Path & Spread
784186
15326AZT Landscape Ltg.-Path & Spread 784186
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.75 Bulb Qty: 1 Wattage: 24.4 Finish: Textured Architectural Bronze Weight: 2 Product Name: One Light Landscape Fixture UPC: 783927042710 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 22.75
Bulb
Qty: 1
Wattage: 24.4
Finish: Textured Architectural Bronze
Weight: 2
Product Name: One Light Landscape Fixture
UPC: 783927042710
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784186
Product Name 15326AZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details