Capital Lighting, Inc. 15326BE Landscape Ltg.-Path & Spread 784183

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.75 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Beach Weight: 9.15 Product Name: One Light Landscape Fixture UPC: 783927185271 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.75 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Beach Weight: 9.15 Product Name: One Light Landscape Fixture UPC: 783927185271 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15326BE Landscape Ltg.-Path & Spread - 784183 - Capital Lighting, Inc.
Columbus, OH, USA
15326BE Landscape Ltg.-Path & Spread
784183
15326BE Landscape Ltg.-Path & Spread 784183
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.75 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Beach Weight: 9.15 Product Name: One Light Landscape Fixture UPC: 783927185271 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 22.75
Bulb
Type: S8
Qty: 1
Wattage: 24.4
Finish: Beach
Weight: 9.15
Product Name: One Light Landscape Fixture
UPC: 783927185271
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784183
Product Name 15326BE Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details