Capital Lighting, Inc. 15110OZ Landscape Ltg.-Deck & Patio 784159

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 2.75 Length 2.75 Extension: 1.75 Bulb Type: Xenon Qty: 1 Wattage: 6.5 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927185509 Category: Landscape 12V Deck Glass: Textured Seedy Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 2.75 Length 2.75 Extension: 1.75 Bulb Type: Xenon Qty: 1 Wattage: 6.5 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927185509 Category: Landscape 12V Deck Glass: Textured Seedy Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15110OZ Landscape Ltg.-Deck & Patio - 784159 - Capital Lighting, Inc.
Columbus, OH, USA
15110OZ Landscape Ltg.-Deck & Patio
784159
15110OZ Landscape Ltg.-Deck & Patio 784159
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 2.75 Length 2.75 Extension: 1.75 Bulb Type: Xenon Qty: 1 Wattage: 6.5 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927185509 Category: Landscape 12V Deck Glass: Textured Seedy Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 2.75
Length 2.75
Extension: 1.75
Bulb
Type: Xenon
Qty: 1
Wattage: 6.5
Finish: Olde Bronze
Product Name: One Light Landscape Fixture
UPC: 783927185509
Category: Landscape 12V Deck
Glass: Textured Seedy Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784159
Product Name 15110OZ Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details