Capital Lighting, Inc. 15323AZT Landscape Ltg.-Path & Spread 784158

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.50 Bulb Qty: 1 Wattage: 24.4 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927105019 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.50 Bulb Qty: 1 Wattage: 24.4 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927105019 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15323AZT Landscape Ltg.-Path & Spread - 784158 - Capital Lighting, Inc.
Columbus, OH, USA
15323AZT Landscape Ltg.-Path & Spread
784158
15323AZT Landscape Ltg.-Path & Spread 784158
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.50 Bulb Qty: 1 Wattage: 24.4 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927105019 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 18.50
Bulb
Qty: 1
Wattage: 24.4
Finish: Textured Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927105019
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784158
Product Name 15323AZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details