Capital Lighting, Inc. 15250AZT Landscape Ltg.-Accent 784156

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927056373 Category: Landscape 120V Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927056373 Category: Landscape 120V Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15250AZT Landscape Ltg.-Accent - 784156 - Capital Lighting, Inc.
Columbus, OH, USA
15250AZT Landscape Ltg.-Accent
784156
15250AZT Landscape Ltg.-Accent 784156
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927056373 Category: Landscape 120V Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 5.50
Length 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927056373
Category: Landscape 120V Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784156
Product Name 15250AZT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details