Capital Lighting, Inc. 15230MST Landscape Ltg.-Accent 784154

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Textured Midnight Spruce Product Name: One Light Landscape Fixture UPC: 783927105620 Category: Landscape 120V Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Textured Midnight Spruce Product Name: One Light Landscape Fixture UPC: 783927105620 Category: Landscape 120V Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15230MST Landscape Ltg.-Accent - 784154 - Capital Lighting, Inc.
Columbus, OH, USA
15230MST Landscape Ltg.-Accent
784154
15230MST Landscape Ltg.-Accent 784154
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Textured Midnight Spruce Product Name: One Light Landscape Fixture UPC: 783927105620 Category: Landscape 120V Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Length 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 50
Finish: Textured Midnight Spruce
Product Name: One Light Landscape Fixture
UPC: 783927105620
Category: Landscape 120V Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784154
Product Name 15230MST Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details