Capital Lighting, Inc. 20927 Pendants-Glass Down 784148

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 116.00 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 116.00 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
20927 Pendants-Glass Down - 784148 - Capital Lighting, Inc.
Columbus, OH, USA
20927 Pendants-Glass Down
784148
20927 Pendants-Glass Down 784148
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 116.00 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 116.00
Bulb
Type: Medium
Qty: 4
Wattage: 40
Finish: Bronze
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784148
Product Name 20927 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details