Capital Lighting, Inc. 20814 Large Chandeliers-Glass Shade 784140

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 93.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brown Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 93.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brown Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
20814 Large Chandeliers-Glass Shade - 784140 - Capital Lighting, Inc.
Columbus, OH, USA
20814 Large Chandeliers-Glass Shade
784140
20814 Large Chandeliers-Glass Shade 784140
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 93.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brown Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 93.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Brown
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784140
Product Name 20814 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details