Capital Lighting, Inc. 21232 Lamps-Accent Lamps 784134

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Bulb Type: 12V/Halo Qty: 1 Wattage: 10 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Bulb Type: 12V/Halo Qty: 1 Wattage: 10 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
21232 Lamps-Accent Lamps - 784134 - Capital Lighting, Inc.
Columbus, OH, USA
21232 Lamps-Accent Lamps
784134
21232 Lamps-Accent Lamps 784134
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Bulb Type: 12V/Halo Qty: 1 Wattage: 10 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 5.00
Bulb
Type: 12V/Halo
Qty: 1
Wattage: 10
Finish: Bronze
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784134
Product Name 21232 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details