Capital Lighting, Inc. 15050TZT Landscape Ltg.-Deck & Patio 784121

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 2.25 Length 2.25 Bulb Type: 918X Qty: 1 Wattage: 6.5 Finish: Textured Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927186100 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 2.25 Length 2.25 Bulb Type: 918X Qty: 1 Wattage: 6.5 Finish: Textured Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927186100 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15050TZT Landscape Ltg.-Deck & Patio - 784121 - Capital Lighting, Inc.
Columbus, OH, USA
15050TZT Landscape Ltg.-Deck & Patio
784121
15050TZT Landscape Ltg.-Deck & Patio 784121
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 2.25 Length 2.25 Bulb Type: 918X Qty: 1 Wattage: 6.5 Finish: Textured Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927186100 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 2.25
Length 2.25
Bulb
Type: 918X
Qty: 1
Wattage: 6.5
Finish: Textured Tannery Bronze
Product Name: One Light Landscape Fixture
UPC: 783927186100
Category: Landscape 12V Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784121
Product Name 15050TZT Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details