Capital Lighting, Inc. 15369TZT Landscape Ltg.-Path & Spread 784093

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.50 Length 26.50 Bulb Type: 3155K Qty: 1 Wattage: 18.5 Finish: Textured Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927186520 Category: Landscape 12V Path & Spread Glass: Tea Dust Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.50 Length 26.50 Bulb Type: 3155K Qty: 1 Wattage: 18.5 Finish: Textured Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927186520 Category: Landscape 12V Path & Spread Glass: Tea Dust Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15369TZT Landscape Ltg.-Path & Spread - 784093 - Capital Lighting, Inc.
Columbus, OH, USA
15369TZT Landscape Ltg.-Path & Spread
784093
15369TZT Landscape Ltg.-Path & Spread 784093
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.50 Length 26.50 Bulb Type: 3155K Qty: 1 Wattage: 18.5 Finish: Textured Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927186520 Category: Landscape 12V Path & Spread Glass: Tea Dust Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 26.50
Length 26.50
Bulb
Type: 3155K
Qty: 1
Wattage: 18.5
Finish: Textured Tannery Bronze
Product Name: One Light Landscape Fixture
UPC: 783927186520
Category: Landscape 12V Path & Spread
Glass: Tea Dust
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784093
Product Name 15369TZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details