Capital Lighting, Inc. 15381BBR Landscape Ltg.-Accent 784070

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.40 Length 6.40 Bulb Type: MR16 Qty: 1 Wattage: 75 Finish: Bronzed Brass Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927185363 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.40 Length 6.40 Bulb Type: MR16 Qty: 1 Wattage: 75 Finish: Bronzed Brass Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927185363 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15381BBR Landscape Ltg.-Accent - 784070 - Capital Lighting, Inc.
Columbus, OH, USA
15381BBR Landscape Ltg.-Accent
784070
15381BBR Landscape Ltg.-Accent 784070
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.40 Length 6.40 Bulb Type: MR16 Qty: 1 Wattage: 75 Finish: Bronzed Brass Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927185363 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 6.40
Length 6.40
Bulb
Type: MR16
Qty: 1
Wattage: 75
Finish: Bronzed Brass
Weight: 3
Product Name: One Light Landscape Fixture
UPC: 783927185363
Category: Landscape 12V Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784070
Product Name 15381BBR Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details