Capital Lighting, Inc. 15391OZ Landscape Ltg.-Path & Spread 784067

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Length 24.00 Bulb Qty: 1 Wattage: 16 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927185493 Category: Landscape 12V Path & Spread Glass: Amber Seedy Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Length 24.00 Bulb Qty: 1 Wattage: 16 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927185493 Category: Landscape 12V Path & Spread Glass: Amber Seedy Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15391OZ Landscape Ltg.-Path & Spread - 784067 - Capital Lighting, Inc.
Columbus, OH, USA
15391OZ Landscape Ltg.-Path & Spread
784067
15391OZ Landscape Ltg.-Path & Spread 784067
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Length 24.00 Bulb Qty: 1 Wattage: 16 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927185493 Category: Landscape 12V Path & Spread Glass: Amber Seedy Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 24.00
Length 24.00
Bulb
Qty: 1
Wattage: 16
Finish: Olde Bronze
Product Name: One Light Landscape Fixture
UPC: 783927185493
Category: Landscape 12V Path & Spread
Glass: Amber Seedy Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784067
Product Name 15391OZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790903 - RS Components, Ltd.
Specs
Lamp Type LED
View Details