Capital Lighting, Inc. 15393OZ Landscape Ltg.-Path & Spread 784066

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 27.00 Length 27.00 Bulb Qty: 1 Wattage: 16.2 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927185516 Category: Landscape 12V Path & Spread Glass: Light Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 27.00 Length 27.00 Bulb Qty: 1 Wattage: 16.2 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927185516 Category: Landscape 12V Path & Spread Glass: Light Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15393OZ Landscape Ltg.-Path & Spread - 784066 - Capital Lighting, Inc.
Columbus, OH, USA
15393OZ Landscape Ltg.-Path & Spread
784066
15393OZ Landscape Ltg.-Path & Spread 784066
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 27.00 Length 27.00 Bulb Qty: 1 Wattage: 16.2 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927185516 Category: Landscape 12V Path & Spread Glass: Light Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 27.00
Length 27.00
Bulb
Qty: 1
Wattage: 16.2
Finish: Olde Bronze
Product Name: One Light Landscape Fixture
UPC: 783927185516
Category: Landscape 12V Path & Spread
Glass: Light Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784066
Product Name 15393OZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details