Capital Lighting, Inc. 15397AZT Landscape Ltg.-Accent 784061

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.50 Length 5.50 Bulb Qty: 1 Wattage: 50 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927097611 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.50 Length 5.50 Bulb Qty: 1 Wattage: 50 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927097611 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15397AZT Landscape Ltg.-Accent - 784061 - Capital Lighting, Inc.
Columbus, OH, USA
15397AZT Landscape Ltg.-Accent
784061
15397AZT Landscape Ltg.-Accent 784061
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.50 Length 5.50 Bulb Qty: 1 Wattage: 50 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927097611 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 5.50
Length 5.50
Bulb
Qty: 1
Wattage: 50
Finish: Textured Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927097611
Category: Landscape 12V Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784061
Product Name 15397AZT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details