Capital Lighting, Inc. 15384AZT Landscape Ltg.-Accent 784044

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 6.00 Length 6.00 Bulb Qty: 1 Wattage: 35 Finish: Textured Architectural Bronze Weight: 1.5 Product Name: One Light Landscape Fixture UPC: 783927042864 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 6.00 Length 6.00 Bulb Qty: 1 Wattage: 35 Finish: Textured Architectural Bronze Weight: 1.5 Product Name: One Light Landscape Fixture UPC: 783927042864 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15384AZT Landscape Ltg.-Accent - 784044 - Capital Lighting, Inc.
Columbus, OH, USA
15384AZT Landscape Ltg.-Accent
784044
15384AZT Landscape Ltg.-Accent 784044
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 6.00 Length 6.00 Bulb Qty: 1 Wattage: 35 Finish: Textured Architectural Bronze Weight: 1.5 Product Name: One Light Landscape Fixture UPC: 783927042864 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 2.50
Height: 6.00
Length 6.00
Bulb
Qty: 1
Wattage: 35
Finish: Textured Architectural Bronze
Weight: 1.5
Product Name: One Light Landscape Fixture
UPC: 783927042864
Category: Landscape 12V Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784044
Product Name 15384AZT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details