Capital Lighting, Inc. M202563 Mid. Chandeliers-Glass Up 784023

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Qty: 5 Wattage: 60 Finish: Painted Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Abrazo Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Qty: 5 Wattage: 60 Finish: Painted Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Abrazo Art

Suppliers

Company
Product
Description
Supplier Links
M202563 Mid. Chandeliers-Glass Up - 784023 - Capital Lighting, Inc.
Columbus, OH, USA
M202563 Mid. Chandeliers-Glass Up
784023
M202563 Mid. Chandeliers-Glass Up 784023
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Qty: 5 Wattage: 60 Finish: Painted Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Abrazo Art

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 28.00
Bulb
Qty: 5
Wattage: 60
Finish: Painted Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Abrazo Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784023
Product Name M202563 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details