Capital Lighting, Inc. M206563 Mid. Chandeliers-Glass Up 784022

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Qty: 5 Wattage: 60 Finish: Painted Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Cased Cracked Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Qty: 5 Wattage: 60 Finish: Painted Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Cased Cracked Ice

Suppliers

Company
Product
Description
Supplier Links
M206563 Mid. Chandeliers-Glass Up - 784022 - Capital Lighting, Inc.
Columbus, OH, USA
M206563 Mid. Chandeliers-Glass Up
784022
M206563 Mid. Chandeliers-Glass Up 784022
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Qty: 5 Wattage: 60 Finish: Painted Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Cased Cracked Ice

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 28.00
Bulb
Qty: 5
Wattage: 60
Finish: Painted Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Cased Cracked Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784022
Product Name M206563 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details