Capital Lighting, Inc. 65197 Island/Pool Table-3 Light Bar 784006

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Weight: 12 Product Name: Three Light Island Pendant UPC: 783927117968 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Weight: 12 Product Name: Three Light Island Pendant UPC: 783927117968 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65197 Island/Pool Table-3 Light Bar - 784006 - Capital Lighting, Inc.
Columbus, OH, USA
65197 Island/Pool Table-3 Light Bar
784006
65197 Island/Pool Table-3 Light Bar 784006
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Weight: 12 Product Name: Three Light Island Pendant UPC: 783927117968 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Weight: 12
Product Name: Three Light Island Pendant
UPC: 783927117968
Category: Island Pendant
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784006
Product Name 65197 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details