Capital Lighting, Inc. P3607-81 Semi-Flush Mts.-Bowl Style 783998

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Close To Ceiling UPC: 785247122356 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Close To Ceiling UPC: 785247122356 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3607-81 Semi-Flush Mts.-Bowl Style - 783998 - Capital Lighting, Inc.
Columbus, OH, USA
P3607-81 Semi-Flush Mts.-Bowl Style
783998
P3607-81 Semi-Flush Mts.-Bowl Style 783998
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Close To Ceiling UPC: 785247122356 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Nickel
Product Name: Three Light Close To Ceiling
UPC: 785247122356
Category: Close To Ceiling
Glass: Etched Ribbed
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783998
Product Name P3607-81 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details