Capital Lighting, Inc. P3566-13EB Flush Mounts-Bowl Style 783996

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Brushed Steel Product Name: Four Light Close To Ceiling UPC: 785247356669 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Brushed Steel Product Name: Four Light Close To Ceiling UPC: 785247356669 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3566-13EB Flush Mounts-Bowl Style - 783996 - Capital Lighting, Inc.
Columbus, OH, USA
P3566-13EB Flush Mounts-Bowl Style
783996
P3566-13EB Flush Mounts-Bowl Style 783996
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Brushed Steel Product Name: Four Light Close To Ceiling UPC: 785247356669 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 7.00
Bulb
Type: CFL
Qty: 4
Wattage: 13
Finish: Brushed Steel
Product Name: Four Light Close To Ceiling
UPC: 785247356669
Category: Close To Ceiling
Glass: Satin White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783996
Product Name P3566-13EB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details