Capital Lighting, Inc. P3607-77 Semi-Flush Mts.-Bowl Style 783995

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Forged Bronze Product Name: Three Light Close To Ceiling UPC: 785247122363 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Forged Bronze Product Name: Three Light Close To Ceiling UPC: 785247122363 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3607-77 Semi-Flush Mts.-Bowl Style - 783995 - Capital Lighting, Inc.
Columbus, OH, USA
P3607-77 Semi-Flush Mts.-Bowl Style
783995
P3607-77 Semi-Flush Mts.-Bowl Style 783995
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Forged Bronze Product Name: Three Light Close To Ceiling UPC: 785247122363 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Forged Bronze
Product Name: Three Light Close To Ceiling
UPC: 785247122363
Category: Close To Ceiling
Glass: Etched Ribbed
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783995
Product Name P3607-77 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details