Capital Lighting, Inc. P4281-20 Mid. Chandeliers-Glass Down 783987

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 785247130351 Category: Chandeliers Glass: White Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 785247130351 Category: Chandeliers Glass: White Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4281-20 Mid. Chandeliers-Glass Down - 783987 - Capital Lighting, Inc.
Columbus, OH, USA
P4281-20 Mid. Chandeliers-Glass Down
783987
P4281-20 Mid. Chandeliers-Glass Down 783987
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 785247130351 Category: Chandeliers Glass: White Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.00
Length 25.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Bronze
Product Name: Five Light Chandelier
UPC: 785247130351
Category: Chandeliers
Glass: White Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783987
Product Name P4281-20 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details