Capital Lighting, Inc. P4282-09 Island/Pool Table-3 Light Bar 783986

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 785247130375 Category: Chandeliers Glass: White Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 785247130375 Category: Chandeliers Glass: White Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4282-09 Island/Pool Table-3 Light Bar - 783986 - Capital Lighting, Inc.
Columbus, OH, USA
P4282-09 Island/Pool Table-3 Light Bar
783986
P4282-09 Island/Pool Table-3 Light Bar 783986
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 785247130375 Category: Chandeliers Glass: White Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Chandelier
UPC: 785247130375
Category: Chandeliers
Glass: White Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783986
Product Name P4282-09 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details