Capital Lighting, Inc. P3652-30 Flush Mounts-Bowl Style 783964

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Close To Ceiling UPC: 785247365227 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Close To Ceiling UPC: 785247365227 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3652-30 Flush Mounts-Bowl Style - 783964 - Capital Lighting, Inc.
Columbus, OH, USA
P3652-30 Flush Mounts-Bowl Style
783964
P3652-30 Flush Mounts-Bowl Style 783964
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Close To Ceiling UPC: 785247365227 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Close To Ceiling
UPC: 785247365227
Category: Close To Ceiling
Glass: White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783964
Product Name P3652-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790906 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details