Capital Lighting, Inc. P3705-30 Flush Mounts-Bowl Style 783933

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Close To Ceiling UPC: 785247370504 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Close To Ceiling UPC: 785247370504 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3705-30 Flush Mounts-Bowl Style - 783933 - Capital Lighting, Inc.
Columbus, OH, USA
P3705-30 Flush Mounts-Bowl Style
783933
P3705-30 Flush Mounts-Bowl Style 783933
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Close To Ceiling UPC: 785247370504 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Close To Ceiling
UPC: 785247370504
Category: Close To Ceiling
Glass: White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783933
Product Name P3705-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details