Capital Lighting, Inc. P3733-30 Flush Mounts-Bowl Style 783932

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Close To Ceiling UPC: 785247373321 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Close To Ceiling UPC: 785247373321 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3733-30 Flush Mounts-Bowl Style - 783932 - Capital Lighting, Inc.
Columbus, OH, USA
P3733-30 Flush Mounts-Bowl Style
783932
P3733-30 Flush Mounts-Bowl Style 783932
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Close To Ceiling UPC: 785247373321 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: White
Product Name: Two Light Close To Ceiling
UPC: 785247373321
Category: Close To Ceiling
Glass: Satin Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783932
Product Name P3733-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details