Capital Lighting, Inc. P3793-09 Foyer/Hall Lanterns-Glass w/Frame 783918

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Inverted Pendant UPC: 785247131129 Category: Hall & Foyer Glass: White Etched Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Inverted Pendant UPC: 785247131129 Category: Hall & Foyer Glass: White Etched Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3793-09 Foyer/Hall Lanterns-Glass w/Frame - 783918 - Capital Lighting, Inc.
Columbus, OH, USA
P3793-09 Foyer/Hall Lanterns-Glass w/Frame
783918
P3793-09 Foyer/Hall Lanterns-Glass w/Frame 783918
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Inverted Pendant UPC: 785247131129 Category: Hall & Foyer Glass: White Etched Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.00
Length 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Inverted Pendant
UPC: 785247131129
Category: Hall & Foyer
Glass: White Etched
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783918
Product Name P3793-09 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details