Capital Lighting, Inc. P3753-09 Foyer/Hall Lanterns-Glass w/Frame 783917

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247111114 Category: Hall & Foyer Glass: Seeded Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247111114 Category: Hall & Foyer Glass: Seeded Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3753-09 Foyer/Hall Lanterns-Glass w/Frame - 783917 - Capital Lighting, Inc.
Columbus, OH, USA
P3753-09 Foyer/Hall Lanterns-Glass w/Frame
783917
P3753-09 Foyer/Hall Lanterns-Glass w/Frame 783917
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247111114 Category: Hall & Foyer Glass: Seeded Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 24.50
Length 24.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Foyer
UPC: 785247111114
Category: Hall & Foyer
Glass: Seeded
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783917
Product Name P3753-09 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details