Capital Lighting, Inc. P3793-20 Foyer/Hall Lanterns-Glass w/Frame 783907

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Inverted Pendant UPC: 785247131143 Category: Hall & Foyer Glass: White Etched Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Inverted Pendant UPC: 785247131143 Category: Hall & Foyer Glass: White Etched Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3793-20 Foyer/Hall Lanterns-Glass w/Frame - 783907 - Capital Lighting, Inc.
Columbus, OH, USA
P3793-20 Foyer/Hall Lanterns-Glass w/Frame
783907
P3793-20 Foyer/Hall Lanterns-Glass w/Frame 783907
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Inverted Pendant UPC: 785247131143 Category: Hall & Foyer Glass: White Etched Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.00
Length 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Inverted Pendant
UPC: 785247131143
Category: Hall & Foyer
Glass: White Etched
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783907
Product Name P3793-20 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details