Capital Lighting, Inc. P3794-09 Foyer/Hall Lanterns-Glass w/Frame 783906

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247130962 Category: Hall & Foyer Glass: White Etched Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247130962 Category: Hall & Foyer Glass: White Etched Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3794-09 Foyer/Hall Lanterns-Glass w/Frame - 783906 - Capital Lighting, Inc.
Columbus, OH, USA
P3794-09 Foyer/Hall Lanterns-Glass w/Frame
783906
P3794-09 Foyer/Hall Lanterns-Glass w/Frame 783906
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247130962 Category: Hall & Foyer Glass: White Etched Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 36.00
Length 36.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Brushed Nickel
Product Name: Three Light Foyer
UPC: 785247130962
Category: Hall & Foyer
Glass: White Etched
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783906
Product Name P3794-09 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details