Capital Lighting, Inc. P3801-10 Sconces-Single Candle 783902

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Wall Bracket UPC: 785247380114 Category: Wall Bracket Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Wall Bracket UPC: 785247380114 Category: Wall Bracket Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3801-10 Sconces-Single Candle - 783902 - Capital Lighting, Inc.
Columbus, OH, USA
P3801-10 Sconces-Single Candle
783902
P3801-10 Sconces-Single Candle 783902
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Wall Bracket UPC: 785247380114 Category: Wall Bracket Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 14.00
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Brass
Product Name: One Light Wall Bracket
UPC: 785247380114
Category: Wall Bracket
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783902
Product Name P3801-10 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details