Capital Lighting, Inc. 2488-BA3 FI Bathroom Fixtures-Three Lights 783806

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 10.00 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Iron Product Name: Three Light Vanity Category: Bath Fixture Glass: Linen Swirl Safety Listing: Damp Canopy: 8``Wx4.5``Hx.62``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 10.00 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Iron Product Name: Three Light Vanity Category: Bath Fixture Glass: Linen Swirl Safety Listing: Damp Canopy: 8``Wx4.5``Hx.62``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2488-BA3 FI Bathroom Fixtures-Three Lights - 783806 - Capital Lighting, Inc.
Columbus, OH, USA
2488-BA3 FI Bathroom Fixtures-Three Lights
783806
2488-BA3 FI Bathroom Fixtures-Three Lights 783806
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 10.00 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Iron Product Name: Three Light Vanity Category: Bath Fixture Glass: Linen Swirl Safety Listing: Damp Canopy: 8``Wx4.5``Hx.62``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 10.00
Extension: 9.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Iron
Product Name: Three Light Vanity
Category: Bath Fixture
Glass: Linen Swirl
Safety Listing: Damp
Canopy: 8``Wx4.5``Hx.62``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783806
Product Name 2488-BA3 FI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details