Capital Lighting, Inc. P4287-84 Large Chandeliers-Glass Shade 783793

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 37.13 Length 37.13 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Espresso Product Name: Nine Light Chandelier UPC: 785247130566 Category: Chandeliers Glass: Frosted Nutmeg Safety Rating: Ul Safety Listing: Dry Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 37.13 Length 37.13 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Espresso Product Name: Nine Light Chandelier UPC: 785247130566 Category: Chandeliers Glass: Frosted Nutmeg Safety Rating: Ul Safety Listing: Dry Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4287-84 Large Chandeliers-Glass Shade - 783793 - Capital Lighting, Inc.
Columbus, OH, USA
P4287-84 Large Chandeliers-Glass Shade
783793
P4287-84 Large Chandeliers-Glass Shade 783793
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 37.13 Length 37.13 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Espresso Product Name: Nine Light Chandelier UPC: 785247130566 Category: Chandeliers Glass: Frosted Nutmeg Safety Rating: Ul Safety Listing: Dry Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 35.75
Height: 37.13
Length 37.13
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Espresso
Product Name: Nine Light Chandelier
UPC: 785247130566
Category: Chandeliers
Glass: Frosted Nutmeg
Safety Rating: Ul
Safety Listing: Dry
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783793
Product Name P4287-84 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details