Capital Lighting, Inc. P4502-101 Large Chandeliers-Drum Shade 783778

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 43.00 Length 43.00 Bulb Qty: 12 Wattage: 60 Finish: Classic Silver Product Name: 12 Light Chandelier UPC: 785247133079 Category: Chandeliers Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 43.00 Length 43.00 Bulb Qty: 12 Wattage: 60 Finish: Classic Silver Product Name: 12 Light Chandelier UPC: 785247133079 Category: Chandeliers Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4502-101 Large Chandeliers-Drum Shade - 783778 - Capital Lighting, Inc.
Columbus, OH, USA
P4502-101 Large Chandeliers-Drum Shade
783778
P4502-101 Large Chandeliers-Drum Shade 783778
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 43.00 Length 43.00 Bulb Qty: 12 Wattage: 60 Finish: Classic Silver Product Name: 12 Light Chandelier UPC: 785247133079 Category: Chandeliers Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 43.00
Length 43.00
Bulb
Qty: 12
Wattage: 60
Finish: Classic Silver
Product Name: 12 Light Chandelier
UPC: 785247133079
Category: Chandeliers
Glass: Clear Crystal
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783778
Product Name P4502-101 Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details