Capital Lighting, Inc. P5014-57 Mini Pendants-Rod 783748

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.25 Length 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Verde Product Name: One Light Mini Pendant UPC: 785247501427 Category: Pendants Mini Pendants Glass: Tiffany Art Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.25 Length 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Verde Product Name: One Light Mini Pendant UPC: 785247501427 Category: Pendants Mini Pendants Glass: Tiffany Art Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5014-57 Mini Pendants-Rod - 783748 - Capital Lighting, Inc.
Columbus, OH, USA
P5014-57 Mini Pendants-Rod
783748
P5014-57 Mini Pendants-Rod 783748
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.25 Length 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Verde Product Name: One Light Mini Pendant UPC: 785247501427 Category: Pendants Mini Pendants Glass: Tiffany Art Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.25
Length 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper Verde
Product Name: One Light Mini Pendant
UPC: 785247501427
Category: Pendants Mini Pendants
Glass: Tiffany Art
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783748
Product Name P5014-57 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856579 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details