Capital Lighting, Inc. P5250-31 Landscape Ltg.-Path & Spread 783687

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 25.50 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Landscape UPC: 785247525027 Category: Landscape Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 25.50 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Landscape UPC: 785247525027 Category: Landscape Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5250-31 Landscape Ltg.-Path & Spread - 783687 - Capital Lighting, Inc.
Columbus, OH, USA
P5250-31 Landscape Ltg.-Path & Spread
783687
P5250-31 Landscape Ltg.-Path & Spread 783687
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 25.50 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Landscape UPC: 785247525027 Category: Landscape Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 25.50
Bulb
Type: T5
Qty: 1
Wattage: 18
Finish: Black
Product Name: One Light Landscape
UPC: 785247525027
Category: Landscape
Glass: Water Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783687
Product Name P5250-31 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details