Capital Lighting, Inc. P5212-30 Exterior -Spot Lights 783655

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.63 Extension: 5 Bulb Type: PAR 38 Qty: 2 Wattage: 120 Finish: White Product Name: Two Light Landscape UPC: 785247109180 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.63 Extension: 5 Bulb Type: PAR 38 Qty: 2 Wattage: 120 Finish: White Product Name: Two Light Landscape UPC: 785247109180 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5212-30 Exterior -Spot Lights - 783655 - Capital Lighting, Inc.
Columbus, OH, USA
P5212-30 Exterior -Spot Lights
783655
P5212-30 Exterior -Spot Lights 783655
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.63 Extension: 5 Bulb Type: PAR 38 Qty: 2 Wattage: 120 Finish: White Product Name: Two Light Landscape UPC: 785247109180 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.63
Extension: 5
Bulb
Type: PAR 38
Qty: 2
Wattage: 120
Finish: White
Product Name: Two Light Landscape
UPC: 785247109180
Category: Landscape
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783655
Product Name P5212-30 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details