Capital Lighting, Inc. P5022-84 Mini Pendants-Rod 783629

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Mini Pendant UPC: 785247130597 Category: Pendants Mini Pendants Glass: Frosted Nutmeg Safety Rating: Ul Safety Listing: Dry Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Mini Pendant UPC: 785247130597 Category: Pendants Mini Pendants Glass: Frosted Nutmeg Safety Rating: Ul Safety Listing: Dry Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5022-84 Mini Pendants-Rod - 783629 - Capital Lighting, Inc.
Columbus, OH, USA
P5022-84 Mini Pendants-Rod
783629
P5022-84 Mini Pendants-Rod 783629
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Mini Pendant UPC: 785247130597 Category: Pendants Mini Pendants Glass: Frosted Nutmeg Safety Rating: Ul Safety Listing: Dry Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 16.25
Length 16.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Espresso
Product Name: One Light Mini Pendant
UPC: 785247130597
Category: Pendants Mini Pendants
Glass: Frosted Nutmeg
Safety Rating: Ul
Safety Listing: Dry
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783629
Product Name P5022-84 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351mm(L)
View Details